EN
  • EN
  • DE

MAX8517EUB T

Part No MAX8517EUB T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829991-MAX8517EUB T
Ultra Librarian 3D Model Ultra Librarian MAX8517EUB T CAD Model

Description

Maxim Integrated MAX8517EUB T Voltage Regulator

The MAX8517EUB T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 120mA. This precision voltage regulator is ideal for applications that require a stable and regulated power supply with low noise and high accuracy.

Encased in a compact, space-saving μMAX-10 package, the MAX8517EUB T operates over a wide input voltage range from +2.5V to +6.5V, making it suitable for a variety of systems powered by single-cell lithium-ion (Li-ion) batteries, multi-cell alkaline batteries, or regulated 5V and 3.3V power supplies. Its output voltage is factory preset to a fixed value, which can be selected from a range of standard voltages between +1.5V to +5V, ensuring compatibility with most low-voltage ICs and microcontrollers.

One of the key features of this voltage regulator is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, as it enables longer battery life by allowing the regulator to function even as the battery voltage declines.

The MAX8517EUB T also includes a variety of safety features to protect both the regulator and the device it powers. These include thermal shutdown to prevent overheating, short-circuit protection to safeguard against output shorts, and a reverse battery protection that prevents damage if the battery is installed incorrectly.

Additional benefits of the MAX8517EUB T include its low quiescent current, which minimizes the power consumed when the device is in standby mode, and its fast transient response, which ensures stable performance during rapid changes in load or input voltage. This makes the MAX8517EUB T an excellent choice for portable electronics, wireless communication devices, and other sensitive applications where power efficiency and reliability are critical.

Overall, the Maxim Integrated MAX8517EUB T voltage regulator is a reliable and efficient solution for providing a stable power supply in compact, power-conscious electronic devices.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8821 $50.8167
57+ $1.7607 $100.3599
89+ $1.7000 $151.3000
127+ $1.5786 $200.4822
165+ $1.5179 $250.4535
206+ $1.4572 $300.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,870 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess